CEN - EN ISO 29481-2
Building information models - Information delivery manual - Part 2: Interaction framework
| Organization: | CEN |
| Publication Date: | 1 October 2016 |
| Status: | active |
| Page Count: | 86 |
| ICS Code (Construction industry in general): | 91.010.01 |
scope:
This part of ISO 29481 specifies a methodology and format for describing 'coordination acts' between actors in a building construction project during all life cycle stages.
It therefore specifies
- a methodology that describes an interaction framework,
- an appropriate way to map responsibilities and interactions that provides a process context for information flow,
- a format in which the interaction framework should be specified.
This part of ISO 29481 is intended to facilitate interoperability between software applications used in the construction process, to promote digital collaboration between actors in the building construction process, and to provide a basis for accurate, reliable, repeatable, and high-quality information exchange
Document History