IEC 62053-22

AMENDMENT 1 Electricity metering equipment (a.c.) Particular requirements Part 22: Static meters for active energy (classes 0,2 S and 0,5 S)

inactive
Buy Now
Organization: IEC
Publication Date: 1 November 2016
Status: inactive
Page Count: 12
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20

Document History

June 1, 2020
Electricity metering equipment – Particular requirements – Part 22: Static meters for AC active energy (classes 0,1S, 0,2S and 0,5S)
This part of IEC 62053 applies only to transformer operated static watt-hour meters of accuracy classes 0,1 S, 0,2 S and 0,5 S for the measurement of alternating current electrical active energy in...
March 1, 2018
Electricity metering equipment (A.C.) - Particular requirements – Part 22: Static meters for active energy (classes 0,2 S and 0,5 S)
A description is not available for this item.
IEC 62053-22
November 1, 2016
AMENDMENT 1 Electricity metering equipment (a.c.) Particular requirements Part 22: Static meters for active energy (classes 0,2 S and 0,5 S)
A description is not available for this item.
November 1, 2016
Electricity metering equipment (A.C.) - Particular requirements - Part 22: Static meters for active energy (classes 0,2 S and 0,5 S)
This part of IEC 62053 applies only to newly manufactured static watt-hour meters of accuracy classes 0,2 S and 0,5 S, for the measurement of alternating current electrical active energy in 50 Hz or...
January 1, 2003
Electricity metering equipment (a.c.) Particular requirements Part 22: Static meters for active energy (classes 0,2 S and 0,5 S)
This part of IEC 62053 applies only to newly manufactured static watt-hour meters of accuracy classes 0,2 S and 0,5 S, for the measurement of alternating current electrical active energy in 50 Hz or...
Advertisement