IEC 62053-22
Electricity metering equipment (a.c.) Particular requirements Part 22: Static meters for active energy (classes 0,2 S and 0,5 S)
| Organization: | IEC |
| Publication Date: | 1 January 2003 |
| Status: | inactive |
| Page Count: | 40 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
scope:
This part of IEC 62053 applies only to newly manufactured static watt-hour meters of accuracy classes 0,2 S and 0,5 S, for the measurement of alternating current electrical active energy in 50 Hz or 60 Hz networks and it applies to their type tests only.
It applies only to transformer-operated
NOTE IEC 60044-1 describes transformers having a measuring range of 0,01 /n to 1,2/n, or of 0,05 /n to 1,5/n, or of 0,05 /n to 2 /n and transformers having a measuring range of 0,01 /n to 1,2 /n for accuracy classes 0,2 S and 0,5 S. As the measuring ranges of a meter and its associated transformers have to be matched and as only transformers of classes 0,2 S and 0,5 S have the accuracy required to operate the meters of this standard, the measuring range of the meter will be 0,01 /n to 1,2 /n.
It does not apply to:
- watt-hour meters where the voltage across the connection terminals exceeds 600 V (line-to-line voltage for meters for polyphase systems);
- portable meters and meters for outdoor use;
- data interfaces to the register of the meter;
- reference meters.
The dependability aspect is covered by the documents of the IEC 62059 series.
Document History