NR/L2/SIG/30014/D120/TS6-35 ISSUE 2
Signalling Works Testing Handbook (NR/SWTH): In Bearer Clamp Lock (IBCL)
| Organization: | NR |
| Publication Date: | 3 December 2016 |
| Status: | inactive |
| Page Count: | 9 |
scope:
General
This test specification is formed of the following sections, which correlate to the competency levels identified in NR/L2/SIG/30014/B410
1. Inspection
2. Wire Count and Continuity
3. Mechanical Set-up (Mech SU) and Test
4. Function Tests
5. Correspond
General definitions of terms are given in NR/L2/SIG/30014, however terms specific to this specification are defined in the last section.
Hy-Drive: When the Alstom SO Hydraulic Supplementary Point Drive System is fitted with an In Bearer Clamp Lock and a double motor Power Pack, the complete system is referred to as "Hy-Drive".
Document History