NR/L2/SIG/30014/D120/TS6-35 ISSUE 1

Signalling Works Testing Handbook: In Bearer Clamp Lock (IBCL)

inactive
Organization: NR
Publication Date: 6 September 2014
Status: inactive
Page Count: 8
scope:

General

This test specification is formed of the following sections, which correlate to the competency levels identified in NR/L2/SIG/30014/B410 for this type of equipment or testing.

1. Inspection

2. Wire Count and Continuity

3. Mechanical Set-up (Mech SU) and Test

4. Function Tests

5. Correspond

General definitions of terms are given in NR/L2/SIG/30014, however terms specific to this specification are defined in the last section.

Document History

Signalling Works Testing: In Bearer Clamp Lock (IBCL) Signalling Works Test Specification
A description is not available for this item.
December 5, 2020
Signalling Works Testing Handbook: In Bearer Clamp Lock (IBCL) Test Specification
A description is not available for this item.
Signalling Works Testing Handbook: In Bearer Clamp Lock (IBCL) Test Specification
A description is not available for this item.
Signalling Works Testing Handbook (NR/SWTH): In Bearer Clamp Lock (IBCL)
General This test specification is formed of the following sections, which correlate to the competency levels identified in NR/L2/SIG/30014/B410 for this type of equipment or testing. 1. Inspection...
NR/L2/SIG/30014/D120/TS6-35 ISSUE 1
September 6, 2014
Signalling Works Testing Handbook: In Bearer Clamp Lock (IBCL)
General This test specification is formed of the following sections, which correlate to the competency levels identified in NR/L2/SIG/30014/B410 for this type of equipment or testing. 1. Inspection...

References

Advertisement