SAE International - J1102_201611
Mechanical and Material Requirements for Wheel Bolts
active
Buy Now
Organization: | SAE International |
Publication Date: | 21 November 2016 |
Status: | active |
description:
This SAE Standard covers the chemical, metallurgical, and mechanical requirements for two types of passenger car and truck wheel bolts, as follows:
a
Nonserrated shank bolts which... View More
Document History
J1102_201611
November 21, 2016
Mechanical and Material Requirements for Wheel Bolts
This SAE Standard covers the chemical, metallurgical, and mechanical requirements for two types of passenger car and truck wheel bolts, as follows: a Nonserrated shank bolts which are heat treated b...
April 11, 2013
Mechanical and Material Requirements for Wheel Bolts
This SAE Standard covers the chemical, metallurgical, and mechanical requirements for two types of passenger car and truck wheel bolts, as follows: a Nonserrated shank bolts which are heat treated b...
February 1, 1995
MECHANICAL AND MATERIAL REQUIREMENTS FOR WHEEL BOLTS
This SAE Standard covers the chemical, metallurgical, and mechanical requirements for two types of passenger car and truck wheel bolts, as follows: a Nonserrated shank bolts which are heat treated b...
October 1, 1974
MECHANICAL AND MATERIAL REQUIREMENTS FOR WHEEL BOLTS
This SAE Standard covers the chemical, metallurgical and mechanical requirements for two types of passenger car and truck wheel bolts, as follows: (a) Nonserrated shank bolts which are heat treated...