DS/EN ISO 22674

Dentistry - Metallic materials for fixed and removable restorations and appliances

inactive
Organization: DS
Publication Date: 9 January 2007
Status: inactive
Page Count: 34
ICS Code (Dental materials): 11.060.10
scope:

This International Standard classifies metallic materials that are suitable for the fabrication of dental appliances and restorations, including metallic materials recommended for use either with or without a ceramic veneer, or recommended for both uses, and specifies their requirements. It further specifies requirements with respect to packaging and marking the products and to the instructions to be supplied for the use of these materials. This International Standard does not apply to alloys for dental amalgam (ISO 24234), dental brazing materials (ISO 9333), or metallic materials for orthodontic appliances (ISO 15841) (e.g., wire, bracket, band and screw).

Document History

September 29, 2022
Dentistry – Metallic materials for fixed and removable restorations and appliances (ISO 22674:2022)
This document specifies requirements and test methods for metallic materials that are suitable for the fabrication of dental restorations and appliances. Included are metallic materials recommended...
February 29, 2016
Dentistry – Metallic materials for fixed and removable restorations and appliances
This International Standard classifies metallic materials that are suitable for the fabrication of dental appliances and restorations, including metallic materials recommended for use either with or...
DS/EN ISO 22674
January 9, 2007
Dentistry - Metallic materials for fixed and removable restorations and appliances
This International Standard classifies metallic materials that are suitable for the fabrication of dental appliances and restorations, including metallic materials recommended for use either with or...
Dentistry - Metallic materials for fixed and removable restorations and appliances (ISO/DIS 22674:2014)
This International Standard classifies metallic materials that are suitable for the fabrication of dental appliances and restorations, including metallic materials recommended for use either with or...
Dentistry – Metallic materials for fixed and removable restorations and appliances (ISO/DIS 22674:2021)
This document specifies requirements and test methods for metallic materials that are suitable for the fabrication of dental restorations and appliances. Included are metallic materials recommended...
Dentistry - Metallic materials for fixed and removable restorations and appliances (ISO/FDIS 22674:2015)
This International Standard classifies metallic materials that are suitable for the fabrication of dental appliances and restorations, including metallic materials recommended for use either with or...
Advertisement