DSF/PREN ISO 22674

Dentistry – Metallic materials for fixed and removable restorations and appliances (ISO/DIS 22674:2021)

inactive
Organization: DS
Status: inactive
Page Count: 50
ICS Code (Dental materials): 11.060.10
scope:

This document specifies requirements and test methods for metallic materials that are suitable for the fabrication of dental restorations and appliances. Included are metallic materials recommended for use either with or without a ceramic veneer, or recommended for both uses. Furthermore, it specifies requirements with respect to packaging and marking of the products and to the instructions for use of these materials, including products delivered for sale to a third party. This document also applies to products, which were produced using additive and subtractive manufacturing. This document does not apply to alloys for dental amalgam (ISO 24234), dental brazing materials (ISO 9333), or metallic materials for orthodontic appliances (ISO 15841) (e.g. wires, brackets, bands and screws). This document is not applicable to magnetic attachment, which are specified in ISO 13017.

Document History

September 29, 2022
Dentistry – Metallic materials for fixed and removable restorations and appliances (ISO 22674:2022)
This document specifies requirements and test methods for metallic materials that are suitable for the fabrication of dental restorations and appliances. Included are metallic materials recommended...
February 29, 2016
Dentistry – Metallic materials for fixed and removable restorations and appliances
This International Standard classifies metallic materials that are suitable for the fabrication of dental appliances and restorations, including metallic materials recommended for use either with or...
January 9, 2007
Dentistry - Metallic materials for fixed and removable restorations and appliances
This International Standard classifies metallic materials that are suitable for the fabrication of dental appliances and restorations, including metallic materials recommended for use either with or...
Dentistry - Metallic materials for fixed and removable restorations and appliances (ISO/DIS 22674:2014)
This International Standard classifies metallic materials that are suitable for the fabrication of dental appliances and restorations, including metallic materials recommended for use either with or...
DSF/PREN ISO 22674
Dentistry – Metallic materials for fixed and removable restorations and appliances (ISO/DIS 22674:2021)
This document specifies requirements and test methods for metallic materials that are suitable for the fabrication of dental restorations and appliances. Included are metallic materials recommended...
Dentistry - Metallic materials for fixed and removable restorations and appliances (ISO/FDIS 22674:2015)
This International Standard classifies metallic materials that are suitable for the fabrication of dental appliances and restorations, including metallic materials recommended for use either with or...
Advertisement