ISO 2698

Diesel engines - Clamp-mounted fuel injectors, types 7 and 28

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 November 2016
Status: active
Page Count: 10
ICS Code (Fuel systems): 43.060.40
scope:

This document specifies dimensions necessary for the mounting of fuel injectors in diesel (compressionignition) engines.

The location of the fuel inlet and leak-off connections, and the dimensions of the clamp are not defined since they vary according to the particular application.

This document applies to clamp-mounted injectors of types 7 and 28 made of an integral nozzle and nozzle holder design with a 9,5 mm (nominal) injector shank diameter.

Document History

ISO 2698
November 15, 2016
Diesel engines - Clamp-mounted fuel injectors, types 7 and 28
This document specifies dimensions necessary for the mounting of fuel injectors in diesel (compressionignition) engines. The location of the fuel inlet and leak-off connections, and the dimensions...
January 1, 1993
Diesel Engines - Clamp-Mounted Fuel Injectors, Types 7 and 28
A description is not available for this item.

References

Advertisement