DIN 13-28

ISO Metric Screw Threads with diameter from 1 up to 250 mm; Root sections-tensile Stress areas lead Angles

inactive
Organization: DIN
Publication Date: 1 October 1972
Status: inactive
ICS Code (Metric screw threads): 21.040.10

Document History

September 1, 1975
ISO Metric Screw Threads; Coarse and Fine Screw Threads from 1 to 250 mm Screw Thread Diameter; Root Cross-sections, Tensile Stress Cross-sections and Pitch Angles
A description is not available for this item.
August 1, 1973
ISO Metric Screw Threads with diameter from 1 up to 250 mm; Root sections-tensile Stress areas lead Angles
A description is not available for this item.
DIN 13-28
October 1, 1972
ISO Metric Screw Threads with diameter from 1 up to 250 mm; Root sections-tensile Stress areas lead Angles
A description is not available for this item.
Advertisement