DIN 13-28
ISO Metric Screw Threads; Coarse and Fine Screw Threads from 1 to 250 mm Screw Thread Diameter; Root Cross-sections, Tensile Stress Cross-sections and Pitch Angles
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 September 1975 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Metric screw threads): | 21.040.10 |
Document History
DIN 13-28
September 1, 1975
ISO Metric Screw Threads; Coarse and Fine Screw Threads from 1 to 250 mm Screw Thread Diameter; Root Cross-sections, Tensile Stress Cross-sections and Pitch Angles
A description is not available for this item.
August 1, 1973
ISO Metric Screw Threads with diameter from 1 up to 250 mm; Root sections-tensile Stress areas lead Angles
A description is not available for this item.
October 1, 1972
ISO Metric Screw Threads with diameter from 1 up to 250 mm; Root sections-tensile Stress areas lead Angles
A description is not available for this item.