DIN EN ISO 105-X16
Textiles - Tests for colour fastness - Part X16: Colour fastness to rubbing - Small areas (ISO 105-X16:2016)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 November 2016 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Textiles in general): | 59.080.01 |
scope:
This part of ISO 105 specifies a method for determining the resistance of the colour of textiles to rubbing off and staining other materials where the singling out of areas smaller than possible to test with the apparatus described in ISO 105-X12 is required.
Two tests may be made, one with a dry rubbing cloth and one with a wet rubbing cloth
Document History
DIN EN ISO 105-X16
November 1, 2016
Textiles - Tests for colour fastness - Part X16: Colour fastness to rubbing - Small areas (ISO 105-X16:2016)
This part of ISO 105 specifies a method for determining the resistance of the colour of textiles to rubbing off and staining other materials where the singling out of areas smaller than possible to...
February 1, 2016
Textiles - Tests for colour fastness - Part X16: Colour fastness to rubbing - Small areas (ISO/FDIS 105-X16:2015); German and English version FprEN ISO 105-X16:2015
A description is not available for this item.
January 1, 2003
Textiles - Tests for colour fastness - Part X16: Colour fastness to rubbing; Small areas (ISO 105-X16:2001)
A description is not available for this item.