DIN 862
Geometrical product specifications (GPS) - Callipers - Maximum permissible errors
Organization: | DIN |
Publication Date: | 1 March 2015 |
Status: | inactive |
Page Count: | 8 |
ICS Code (Geometrical Product Specification (GPS)): | 17.040.40 |
scope:
This standard applies to callipers as specified in DIN EN ISO 13385-1 with analogue indication and a maximum measuring range of 0 mm up to 2 000 mm and a (vernier) scale interval of 0,1 mm, 0,05 mm or 0,02 mm. It also applies to callipers with a digital display and a measuring span up to 1 000 mm with a digital step of 0,01 mm. This standard also applies to calliper depth gauges as specified in DIN EN ISO 13385-2 having a measuring range of 0 mm up to 600 mm, or a measuring range of over 600 mm up to 1 000 mm, with analogue or digital indication.
It specifies the maximum permissible errors