GMW14739
Determination of the Tensile Strength and Elongation to Failure of Elastomeric Components
| Organization: | GMW |
| Publication Date: | 1 October 2018 |
| Status: | active |
| Page Count: | 6 |
scope:
Introduction
Note: Nothing in this standard supercedes applicable laws and regulations.
Note: In the event of conflict between the English and domestic language, the English language shall take precedence.
Purpose.
The determination of the tensile strength and elongation to failure shown by elastomeric components used in vehicles when strained at a constant velocity within the temperature range- 30 °C to +150 °C.
Objectives.
The determination of the tensile force and deformation to failure. These values are dependent upon the elastomer properties.
Applicability. All elastomeric components
Document History