GMW15026
Powertrain Mounts Without Integrated Hydraulic Damping
| Organization: | GMW |
| Publication Date: | 1 March 2020 |
| Status: | active |
| Page Count: | 11 |
scope:
Note: Nothing in this standard supercedes applicable laws and regulations.
Note: In the event of conflict between the English and domestic language, the English language shall take precedence.
Purpose/Material Description.
This specification covers the materials and performance requirements for powertrain mount components without hydraulic damping engine mount (EM) used for powertrain vibration isolation in motor vehicles.
Symbols.
Not applicable.
Applicability.
Powertrain mounts without hydraulic damping used for powertrain vibration isolation in motor vehicles.
Type A. Temperature range -30 °C to 100 °C continuous and 125 °C excursion; tensile strength and permanent set on complete part tested after aging at 100 °C. See Appendix A, Table A2. 1.3.2
Type B. Temperature range -30 °C to 100 °C continuous and 125 °C excursion; tensile strength and permanent set on complete part tested after aging at 125 °C. See Appendix A, Table A2. 1.3.3
Type C. Drawing defined (e.g., using ASTM D2000 line call-out or SAE J200). If no type of material is indicated, material of Type A is sufficient.
Remarks.
None.
Document History