GMW15025

Powertrain Mounts with Integrated Hydraulic Damping

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 March 2020
Status: active
Page Count: 14
scope:

This specification covers the materials and performance requirements for powertrain mount components with hydraulic damping, Hydro Mount (HM) used for powertrain vibration isolation in motor vehicles.

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Purpose/Material Description.

Elastomer in powertrain mounts.

Symbols.

Not applicable.

Applicability.

Powertrain mounts with hydraulic damping used for powertrain vibration isolation in motor vehicles.

Type A.

Temperature Range -30 °C to 100 °C continuous and 125 °C excursion; tensile strength and permanent set on complete part tested after aging at 100 °C. See Appendix A, Table A3.

Type B.

Temperature Range -30 °C to 100 °C continuous and 125 °C excursion, tensile strength and permanent set on complete part tested after aging at 125 °C. See Appendix A, Table A3.

Type C.

Drawing defined (e.g., using ASTM D2000 line callout or SAE J200). If no type of material is indicated, material of Type A is sufficient.

Remarks.

None.

Document History

GMW15025
March 1, 2020
Powertrain Mounts with Integrated Hydraulic Damping
This specification covers the materials and performance requirements for powertrain mount components with hydraulic damping, Hydro Mount (HM) used for powertrain vibration isolation in motor...
October 1, 2014
Powertrain Mounts with Integrated Hydraulic Damping
This specification covers the materials and performance requirements for powertrain mount components with hydraulic damping, Hydro Mount (HM)) used for powertrain vibration isolation in motor...
September 1, 2009
Powertrain Mounts with Integrated Hydraulic Damping
This specification covers the materials and performance requirements for powertrain mount components with hydraulic damping (Hydro mount (HM)) used for powertrain vibration isolation in motor...

References

Advertisement