GMW15025
Powertrain Mounts with Integrated Hydraulic Damping
| Organization: | GMW |
| Publication Date: | 1 October 2014 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This specification covers the materials and performance requirements for powertrain mount components with hydraulic damping, Hydro Mount (HM)) used for powertrain vibration isolation in motor vehicles.
Material Description. Elastomer in powertrain mounts.
Symbols. Not applicable.
Applicability. Powertrain mounts with hydraulic damping used for powertrain vibration isolation in motor vehicles.
Type A. Temperature Range -30 °C to +100 °C continuous and +125 °C excursion; tensile strength and permanent set on complete part tested after aging at +100 °C. (See Appendix A, Table A3).
Type B. Temperature Range -30 °C to +100 °C continuous and +125 °C excursion, tensile strength and permanent set on complete part tested after aging at +125 °C. (See Appendix A, Table A3).
Type C. Drawing defined (e.g., using SAE J200 or ASTM D2000 line callout). If no type of material is indicated, material of Type A is sufficient.
Document History