GMW15025

Powertrain Mounts with Integrated Hydraulic Damping

inactive
Buy Now
Organization: GMW
Publication Date: 1 September 2009
Status: inactive
Page Count: 11
scope:

This specification covers the materials and performance requirements for powertrain mount components with hydraulic damping (Hydro mount (HM)) used for powertrain vibration isolation in motor vehicles.

Material Description. Elastomer in Powertrain mounts.

Typical Applications. Powertrain mounts with hydraulic damping used for powertrain vibration isolation in motor vehicles.

Type A. Temperature Range -30 to +100°C continuous and +125°C excursion; tensile strength and permanent set on complete part tested after aging at +100°C. (See Appendix A, Table A3.) 

Type B. Temperature Range -30 to +100°C continuous and +125°C excursion - but tensile strength and permanent set on complete part tested after aging at +125°C. (See Appendix A, Table A3).

Type C. Drawing defined (e.g., using SAE J200 or ASTM D2000 line callout).

If no type of material is indicated, material of Type A is sufficient.

Document History

March 1, 2020
Powertrain Mounts with Integrated Hydraulic Damping
This specification covers the materials and performance requirements for powertrain mount components with hydraulic damping, Hydro Mount (HM) used for powertrain vibration isolation in motor...
October 1, 2014
Powertrain Mounts with Integrated Hydraulic Damping
This specification covers the materials and performance requirements for powertrain mount components with hydraulic damping, Hydro Mount (HM)) used for powertrain vibration isolation in motor...
GMW15025
September 1, 2009
Powertrain Mounts with Integrated Hydraulic Damping
This specification covers the materials and performance requirements for powertrain mount components with hydraulic damping (Hydro mount (HM)) used for powertrain vibration isolation in motor...

References

Advertisement