DIN EN ISO 2719

Determination of flash point - Pensky-Martens closed cup method (ISO 2719:2016)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 November 2016
Status: active
Page Count: 31
ICS Code (Petroleum products in general): 75.080
ICS Code (Lubricants, industrial oils and related products): 75.100
scope:

This International Standard describes three procedures, A, B and C, using the Pensky-Martens closed cup tester, for determining the flash point of combustible liquids, liquids with suspended solids, liquids that tend to form a surface film under the test conditions, biodiesel and other liquids in the temperature range of 40 °C to 370 °C.

CAUTION - For certain mixtures no flash point, as defined, is observed; instead a significant enlargement of the test flame (not halo effect) and a change in colour of the test flame from blue to yellowish-orange can occur. Continued heating can result in significant burning of vapours outside the test cup, and can be a potential fire hazard.

NOTE 1 Although, technically, kerosene with a flash point above 40 °C can be tested using this International Standard, it is standard practice to test kerosene according to ISO 13736. Similarly, lubricating oils are normally tested according to ISO 2592.

Procedure A is applicable to distillate fuels (diesel, biodiesel blends, heating oil and turbine fuels), new and in-use lubricating oils, paints and varnishes, and other homogeneous liquids not included in the scope of Procedures B or C.

Procedure B is applicable to residual fuel oils, cutback residua, used lubricating oils, mixtures of liquids with solids, liquids that tend to form a surface film under test conditions or are of such kinematic viscosity that they are not uniformly heated under the stirring and heating conditions of Procedure A.

Procedure C is applicable to fatty acid methyl esters (FAME) as specified in specifications such as EN 14214 or ASTM D6751.

This International Standard is not applicable to water-borne paints and varnishes.

NOTE 2 Water-borne paints and varnishes can be tested using ISO 3679. Liquids containing traces of highly volatile materials can be tested using ISO 1523 or ISO 3679.

Document History

June 1, 2021
Determination of flash point - Pensky-Martens closed cup method (ISO 2719:2016 + Amd 1:2021) (includes Amendment :2021)
A description is not available for this item.
April 1, 2020
Determination of flash point - Pensky-Martens closed cup method - AMENDMENT 1: Thermometers correction (ISO 2719:2016/DAM 1:2020); German and English version EN ISO 2719:2016/prA1:2020
A description is not available for this item.
DIN EN ISO 2719
November 1, 2016
Determination of flash point - Pensky-Martens closed cup method (ISO 2719:2016)
This International Standard describes three procedures, A, B and C, using the Pensky-Martens closed cup tester, for determining the flash point of combustible liquids, liquids with suspended solids,...
July 1, 2015
Determination of flash point - Pensky-Martens closed cup method (ISO/DIS 2719:2015); German and English version prEN ISO 2719:2015
A description is not available for this item.
September 1, 2003
Determination of flash point - Pensky-Martens closed cup method (ISO 2719:2002)
A description is not available for this item.

References

Advertisement