DIN 51605
Fuels for vegetable oil compatible combustion engines - Fuel from rapeseed oil - Requirements and test methods
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 November 2020 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Liquid fuels): | 75.160.20 |
Document History
DIN 51605
November 1, 2020
Fuels for vegetable oil compatible combustion engines - Fuel from rapeseed oil - Requirements and test methods
A description is not available for this item.
January 1, 2016
Fuels for vegetable oil compatible combustion engines - Fuel from rapeseed oil - Requirements and test methods
This standard specifies the properties and limit values for the use of rapeseed oil as fuel for vegetable oil compatible combustion engines, together with the methods to be applied for testing these...
September 1, 2010
Fuels for vegetable oil compatible combustion engines - Fuel from rapeseed oil - Requirements and test methods
This document specifies the properties and limit values for the use of rapeseed oil as fuel for vegetable oilcompatible combustion engines, together with the methods to be applied for testing these...