DIN 51605

Fuels for vegetable oil compatible combustion engines - Fuel from rapeseed oil - Requirements and test methods

inactive
Buy Now
Organization: DIN
Publication Date: 1 September 2010
Status: inactive
Page Count: 16
ICS Code (Liquid fuels): 75.160.20
scope:

This document specifies the properties and limit values for the use of rapeseed oil as fuel for vegetable oilcompatible combustion engines, together with the methods to be applied for testing these properties.

The use of rapeseed oil in compliance with this standard as fuel is only permitted for vegetable oil-compatible combustion engines.

NOTE For the purposes of this document, % (m/m) is used to express the mass fraction of a substance.

Document History

November 1, 2020
Fuels for vegetable oil compatible combustion engines - Fuel from rapeseed oil - Requirements and test methods
A description is not available for this item.
January 1, 2016
Fuels for vegetable oil compatible combustion engines - Fuel from rapeseed oil - Requirements and test methods
This standard specifies the properties and limit values for the use of rapeseed oil as fuel for vegetable oil compatible combustion engines, together with the methods to be applied for testing these...
DIN 51605
September 1, 2010
Fuels for vegetable oil compatible combustion engines - Fuel from rapeseed oil - Requirements and test methods
This document specifies the properties and limit values for the use of rapeseed oil as fuel for vegetable oilcompatible combustion engines, together with the methods to be applied for testing these...

References

Advertisement