DIN EN 12735-1

Copper and copper alloys - Seamless, round tubes for air conditioning and refrigeration - Part 1: Tubes for piping systems

inactive
Buy Now
Organization: DIN
Publication Date: 1 November 2016
Status: inactive
Page Count: 25
ICS Code (Non-ferrous metal pipes): 23.040.15
scope:

This European Standard specifies the requirements, sampling, test methods and conditions of delivery for seamless round copper and copper alloy tubes used for refrigeration and air-conditioning piping systems (i.e. piping, connections and repairs).

It is applicable to tubes with an outside diameter from 3 mm up to and including 219 mm.

Tubes made of the copper-grade Cu-DHP are supplied in straight lengths in the material conditions hard or half-hard, or in coils in the annealed material condition.

Tubes made of the alloy CuFe2P are supplied in straight length in the material conditions hard or annealed.

Document History

June 1, 2020
Copper and copper alloys - Seamless, round tubes for air conditioning and refrigeration - Part 1: Tubes for piping systems
A description is not available for this item.
December 1, 2018
Copper and copper alloys - Seamless, round tubes for air conditioning and refrigeration - Part 1: Tubes for piping systems; German and English version prEN 12735-1:2018
A description is not available for this item.
DIN EN 12735-1
November 1, 2016
Copper and copper alloys - Seamless, round tubes for air conditioning and refrigeration - Part 1: Tubes for piping systems
This European Standard specifies the requirements, sampling, test methods and conditions of delivery for seamless round copper and copper alloy tubes used for refrigeration and air-conditioning...
November 1, 2015
Copper and copper alloys - Seamless, round tubes for air conditioning and refrigeration - Part 1: Tubes for piping systems; German and English version FprEN 12735-1:2015
A description is not available for this item.
December 1, 2010
Copper and copper alloys - Seamless, round copper tubes for air conditioning and refrigeration - Part 1: Tubes for piping systems
A description is not available for this item.
June 1, 2005
Copper and copper alloys - Seamless, round copper tubes for air conditioning and refrigeration - Part 1: Tubes for piping systems
A description is not available for this item.
July 1, 2001
Copper and copper alloys - Seamless, round copper tubes for air conditioning and refrigeration - Part 1: Tubes for piping systems; English version of DIN EN 12735-1
A description is not available for this item.

References

Advertisement