DIN EN 1057

Copper and copper alloys - Seamless, round copper tubes for water and gas in sanitary and heating applications (includes Amendment A1:2010)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 June 2010
Status: active
Page Count: 38
ICS Code (Non-ferrous metal pipes): 23.040.15
scope:

This European Standard specifies the requirements, sampling, test methods and conditions of delivery for seamless round copper tubes. It is applicable to tubes having an outside diameter from 6 mm up to and including 267 mm for:

- distributing networks for hot water and cold water;

- hot water heating systems, including panel heating systems (under-floor, wall, overhead);

- domestic gas and liquid fuel distribution;

- waste water sanitation.

It is also applicable to seamless round copper tubes intended to be pre-insulated before use for any of the above purposes.

Document History

DIN EN 1057
June 1, 2010
Copper and copper alloys - Seamless, round copper tubes for water and gas in sanitary and heating applications (includes Amendment A1:2010)
This European Standard specifies the requirements, sampling, test methods and conditions of delivery for seamless round copper tubes. It is applicable to tubes having an outside diameter from 6 mm up...
August 1, 2006
Copper and copper alloys - Seamless, round copper tubes for water and gas in sanitary and heating applications
A description is not available for this item.
May 1, 1996
Copper and copper alloys - Seamless, round copper tubes for water and gas in sanitary and heating applications; German version EN 1057:1996
A description is not available for this item.

References

Advertisement