DIN EN 1057
Copper and copper alloys - Seamless, round copper tubes for water and gas in sanitary and heating applications
inactive
| Organization: | DIN |
| Publication Date: | 1 August 2006 |
| Status: | inactive |
| Page Count: | 39 |
| ICS Code (Non-ferrous metal pipes): | 23.040.15 |
Document History
June 1, 2010
Copper and copper alloys - Seamless, round copper tubes for water and gas in sanitary and heating applications (includes Amendment A1:2010)
This European Standard specifies the requirements, sampling, test methods and conditions of delivery for seamless round copper tubes. It is applicable to tubes having an outside diameter from 6 mm up...
DIN EN 1057
August 1, 2006
Copper and copper alloys - Seamless, round copper tubes for water and gas in sanitary and heating applications
A description is not available for this item.
May 1, 1996
Copper and copper alloys - Seamless, round copper tubes for water and gas in sanitary and heating applications; German version EN 1057:1996
A description is not available for this item.