DIN EN 12735-2
Copper and copper alloys - Seamless, round tubes for air conditioning and refrigeration - Part 2: Tubes for equipment
| Organization: | DIN |
| Publication Date: | 1 November 2016 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Non-ferrous metal pipes): | 23.040.15 |
scope:
This European Standard specifies the requirements, sampling, test methods and conditions of delivery for seamless round copper tubes, smooth or inner finned, used for heat exchangers and their internal connecting pipes in the manufacturing of refrigeration and air conditioning equipment.
It is applicable to tubes with an outside diameter from 3,97 mm up to and including 219 mm.
NOTE The tubes are supplied in straight length in the material conditions hard, half-hard or skin hard or as coils in the material conditions light annealed or soft annealed
Document History