DIN EN 13348

Copper and copper alloys - Seamless, round copper tubes for medical gases or vacuum

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 November 2016
Status: active
Page Count: 24
ICS Code (Non-ferrous metal pipes): 23.040.15
scope:

This European Standard specifies the requirements, sampling, test methods and conditions of delivery for copper tubes.

It is applicable to seamless round copper tubes having an outside diameter from 6 mm up to and including 219 mm for pipeline systems under vacuum or for distributing the following medical gases intended to be used at operating pressures up to 2 000 kPa:

- oxygen, nitrous oxide, nitrogen, helium, carbon dioxide, xenon;

- medical air;

- specific mixtures of these above mentioned gases;

- air for driving surgical tools;

- anaesthetic gases and vapours.

Document History

DIN EN 13348
November 1, 2016
Copper and copper alloys - Seamless, round copper tubes for medical gases or vacuum
This European Standard specifies the requirements, sampling, test methods and conditions of delivery for copper tubes. It is applicable to seamless round copper tubes having an outside diameter from...
November 1, 2015
Copper and copper alloys - Seamless, round copper tubes for medical gases or vacuum; German and English version FprEN 13348:2015
A description is not available for this item.
November 1, 2008
Copper and copper alloys - Seamless, round copper tubes for medical gases or vacuum
A description is not available for this item.
June 1, 2005
Copper and copper alloys - Seamless, round copper tubes for medical gases or vacuum
A description is not available for this item.
November 1, 2001
Copper and copper alloys - Seamless, round copper tubes for medical gases or vacuum; English version of DIN EN 13348
A description is not available for this item.

References

Advertisement