DIN EN 14595

Tanks for transport of dangerous goods - Service equipment - Breather device

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 October 2016
Status: active
Page Count: 15
ICS Code (Protection against dangerous goods): 13.300
ICS Code (Vessels and containers mounted on vehicles): 23.020.20
scope:

This European Standard covers the breather device used to ensure normal tank compartment breathing.

It specifies the performance requirements and the critical dimensions of the breather device. It also specifies the tests necessary to verify compliance of the equipment with this document.

The service equipment specified by this document is suitable for use with liquid petroleum products and other dangerous substances of Class 3 of ADR [1] which have a vapour pressure not exceeding 110 kPa (absolute) at 50 °C and petrol, and which have no sub-classification as toxic or corrosive.

Document History

DIN EN 14595
October 1, 2016
Tanks for transport of dangerous goods - Service equipment - Breather device
This European Standard covers the breather device used to ensure normal tank compartment breathing. It specifies the performance requirements and the critical dimensions of the breather device. It...
June 1, 2005
Tanks for transport of dangerous goods - Service equipment for tanks - Pressure and vacuum breather vent
A description is not available for this item.

References

Advertisement