DIN EN ISO 2178

Non-magnetic coatings on magnetic substrates - Measurement of coating thickness - Magnetic method (ISO 2178:2016)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 November 2016
Status: active
Page Count: 46
ICS Code (Metallic coatings): 25.220.40
ICS Code (Properties of surfaces): 17.040.20
ICS Code (Enamels): 25.220.50
scope:

This International Standard specifies a method for non-destructive measurements of the thickness of non-magnetizable coatings on magnetizable base metals.

The measurements are tactile and non-destructive on typical coatings. The probe or an instrument with integrated probe is placed directly on the coating to be measured. The coating thickness is displayed on the instrument.

In this International Standard the term "coating" is used for material such as, for example, paints and varnishes, electroplated coatings, enamel coatings, plastic coatings, powder coatings, claddings.

NOTE This method can also be applied to the measurement of magnetizable coatings on non-magnetizable base metals or other materials (see ISO 2361).

Document History

DIN EN ISO 2178
November 1, 2016
Non-magnetic coatings on magnetic substrates - Measurement of coating thickness - Magnetic method (ISO 2178:2016)
This International Standard specifies a method for non-destructive measurements of the thickness of non-magnetizable coatings on magnetizable base metals. The measurements are tactile and...
April 1, 1995
Non-magnetic coatings on magnetic substrates - Measurement of coating thickness by the magnetic method (ISO 2178:1982)
A description is not available for this item.

References

Advertisement