DIN EN 13523-1

Coil coated metals - Test methods - Part 1: Film thickness

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 May 2017
Status: active
Page Count: 12
ICS Code (Organic coatings): 25.220.60
ICS Code (Properties of surfaces): 17.040.20
scope:

This part of the EN 13523 series specifies the procedures for determining the dry-film thickness of an organic coating on a metallic substrate (coil coating).

Four appropriate methods are given in this European Standard:

a) magnetic induction;

b) eddy current;

c) micrometer;

d) optical.

The methods are applicable only to products with smooth and flat substrates but the coating itself may be textured. In that case, for methods a) and b) the average of a series of readings will represent an average of the thickness of the organic coating, while method c) will give the maximum thickness and method d) can provide the minimum, maximum and average thickness.

Non-destructive continuous-web methods on measurement of dry-film thickness (see EN ISO 2808) are not dealt with.

Document History

August 1, 2023
Coil coated metals - Test methods - Part 1: Film thickness; German and English version prEN 13523-1:2023
A description is not available for this item.
DIN EN 13523-1
May 1, 2017
Coil coated metals - Test methods - Part 1: Film thickness
This part of the EN 13523 series specifies the procedures for determining the dry-film thickness of an organic coating on a metallic substrate (coil coating). Four appropriate methods are given in...
December 1, 2015
Coil coated metals - Test methods - Part 1: Film thickness; German and English version prEN 13523-1:2015
A description is not available for this item.
April 1, 2010
Coil coated metals - Test methods - Part 1: Film thickness
A description is not available for this item.
December 1, 2001
Coil coated metals - Test methods - Part 1: Coating thickness; English version of DIN EN 13523-1
A description is not available for this item.

References

Advertisement