DIN EN 1396
Aluminium and aluminium alloys - Coil coated sheet and strip for general applications - Specifications
| Organization: | DIN |
| Publication Date: | 1 June 2015 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Aluminium products): | 77.150.10 |
scope:
This European Standard specifies the particular requirements for wrought aluminium and wrought aluminium alloys in the form of coil coated sheet and strip for general applications. This product is generally supplied in thicknesses up to 3,0 mm.
It applies to cold-rolled aluminium and aluminium alloy strip coated by the coil coating process both with liquid as well as with powder paints, either in the final width or slit afterwards, and to sheet obtained from such strip.
It does not apply to coil coated sheet and strip used for special applications such as cans, closures and lids which are dealt with in separate EN 541.
Document History