CEI EN 50288-11-2

Multi-element metallic cables used in analogue and digital communication and control Part 11-2: Sectional specification for un-screened cables, characterized from 1 MHz up to 500 MHz for work area, patch cord and data centre applications

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 September 2016
Status: active
Page Count: 20
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

This sectional specification covers un-screened cables, characterised from 1 MHz up to 500 MHz, to be used to construct cords for use in cabling specified in the EN 50173 series of standards.

The premises-specific cabling standards of the EN 50173 series reference the D1 requirements of this specification for the cable used within cords of the "reference implementations" of those standards. The alternative D2 requirements of this specification may be used to produce cords for other implementations and applications including the direct connection of equipment in data centres.

This sectional specification contains the electrical, mechanical, transmission and environmental performance characteristics and requirements of the cables when tested in accordance with the referenced test methods.

This sectional specification is to be read in conjunction with EN 50288-1, which contains the essential provisions for its application.

The cables covered in this sectional specification are intended to operate with voltages and currents normally encountered in communications systems.

These cables are not intended to be used in conjunction with low impedance sources, for example the electrical power supplies of public utility mains.

Document History

CEI EN 50288-11-2
September 1, 2016
Multi-element metallic cables used in analogue and digital communication and control Part 11-2: Sectional specification for un-screened cables, characterized from 1 MHz up to 500 MHz for work area, patch cord and data centre applications
This sectional specification covers un-screened cables, characterised from 1 MHz up to 500 MHz, to be used to construct cords for use in cabling specified in the EN 50173 series of standards. The...

References

Advertisement