ETSI - EN 300 674-2-2
Transport and Traffic Telematics (TTT); Dedicated Short Range Communication (DSRC) transmission equipment (500 kbit/s / 250 kbit/s) operating in the 5 795 MHz to 5 815 MHz frequency band; Part 2: Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU; Sub-part 2: On-Board Units (OBU)
| Organization: | ETSI |
| Publication Date: | 1 November 2016 |
| Status: | inactive |
| Page Count: | 59 |
scope:
The present document applies to Transport and Traffic Telematics (TTT) systems:
- with a Radio Frequency (RF) output connection and specified antenna or with an integral antenna;
- for data transmission only; - operating on radio frequencies in the 5 725 MHz to 5 875 MHz Short Range Devices frequency band.
The applicability of the present document covers only the On Board Units (OBU).
The present document does not necessarily include all the characteristics which may be required by a user, nor does it necessarily represent the optimum performance achievable.
The present document complies with the Commission Implementing Decision 2013/752/EU [1] and CEPT/ERC Recommendation 70-03 [2]. It is a specific standard covering various TTT applications.
Document History