ETSI - EN 300 674-2-2
Transport and Traffic Telematics (TTT); Dedicated Short Range Communication (DSRC) transmission equipment (500 kbit/s / 250 kbit/s) operating in the 5 795 MHz to 5 815 MHz frequency band; Part 2: Harmonised Standard for access to radio spectrum; Sub-part 2: On-Board Units (OBU)
| Organization: | ETSI |
| Publication Date: | 1 June 2019 |
| Status: | active |
| Page Count: | 57 |
scope:
The present document specifies technical characteristics and methods of measurements for Transport and Traffic Telematics (TTT) systems:
• with a Radio Frequency (RF) output connection and specified antenna or with an integral antenna;
• for data transmission only;
• operating in the 5 795 MHz to 5 815 MHz frequency band.
The applicability of the present document covers only the On Board Units (OBU).
The present document complies with the Commission Implementing Decision 2017/1483/EU [i.4] and CEPT/ERC Recommendation 70-03 [i.6].
NOTE: The relationship between the present document and essential requirements of article 3.2 of Directive 2014/53/EU [i.2] is given in annex A.
Document History