AENOR UNE-EN ISO 389-7

Acoustics - Reference zero for the calibration of audiometric equipment - Part 7: Reference threshold of hearing under free-field and diffuse-field listening conditions - Amendment 1: Reference threshold of hearing at 20 Hz and 18 000 Hz under free-field listening conditions and at 20 Hz under diffuse-field listening conditions (ISO 389-7:2005/Amd 1:2016)

active, Most Current
Buy Now
Organization: AENOR
Publication Date: 16 November 2016
Status: active
Page Count: 8
ICS Code (Noise with respect to human beings): 13.140

Document History

January 20, 2021
Acoustics - Reference zero for the calibration of audiometric equipment - Part 7: Reference threshold of hearing under free-field and diffuse-field listening conditions (ISO 389-7:2019)
A description is not available for this item.
AENOR UNE-EN ISO 389-7
November 16, 2016
Acoustics - Reference zero for the calibration of audiometric equipment - Part 7: Reference threshold of hearing under free-field and diffuse-field listening conditions - Amendment 1: Reference threshold of hearing at 20 Hz and 18 000 Hz under free-field listening conditions and at 20 Hz under diffuse-field listening conditions (ISO 389-7:2005/Amd 1:2016)
A description is not available for this item.
February 15, 2006
Acoustics - Reference zero for the calibration of audiometric equipment - Part 7: Reference threshold of hearing under free-field and diffuse-field listening conditions (ISO 389-7:2005)
A description is not available for this item.
July 30, 1998
ACOUSTICS. REFERENCE ZERO FOR THE CALIBRATION OF AUDIOMETRIC EQUIPMENT. PART 7: REFERENCE THRESHOLD OF HEARING UNDER FREE-FIELD AND DIFFUSE-FIELD LISTENING CONDITIONS. (ISO 389-7:1996).
A description is not available for this item.
Advertisement