AENOR - UNE-EN ISO 389-7
Acoustics - Reference zero for the calibration of audiometric equipment - Part 7: Reference threshold of hearing under free-field and diffuse-field listening conditions (ISO 389-7:2019)
active, Most Current
| Organization: | AENOR |
| Publication Date: | 20 January 2021 |
| Status: | active |
| Page Count: | 19 |
| ICS Code (Noise with respect to human beings): | 13.140 |
Document History
UNE-EN ISO 389-7
January 20, 2021
Acoustics - Reference zero for the calibration of audiometric equipment - Part 7: Reference threshold of hearing under free-field and diffuse-field listening conditions (ISO 389-7:2019)
A description is not available for this item.
November 16, 2016
Acoustics - Reference zero for the calibration of audiometric equipment - Part 7: Reference threshold of hearing under free-field and diffuse-field listening conditions - Amendment 1: Reference threshold of hearing at 20 Hz and 18 000 Hz under free-field listening conditions and at 20 Hz under diffuse-field listening conditions (ISO 389-7:2005/Amd 1:2016)
A description is not available for this item.
February 15, 2006
Acoustics - Reference zero for the calibration of audiometric equipment - Part 7: Reference threshold of hearing under free-field and diffuse-field listening conditions (ISO 389-7:2005)
A description is not available for this item.
July 30, 1998
ACOUSTICS. REFERENCE ZERO FOR THE CALIBRATION OF AUDIOMETRIC EQUIPMENT. PART 7: REFERENCE THRESHOLD OF HEARING UNDER FREE-FIELD AND DIFFUSE-FIELD LISTENING CONDITIONS. (ISO 389-7:1996).
A description is not available for this item.