DS/EN ISO 15236-1
Steel cord conveyor belts – Part 1: Design, dimensions and mechanical requirements for conveyor belts for general use (ISO 15236-1:2016)
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 25 November 2016 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Components for conveyors): | 53.040.20 |
scope:
ISO 15236-1:2016 specifies the performance and constructional requirements applicable to conveyor belts having steel cords in the longitudinal direction as reinforcement. The requirements for construction given in Clause 6 apply to the design of single belts, as well as the design of complete type series such as those covered in ISO 15236‑2.
Document History
DS/EN ISO 15236-1
November 25, 2016
Steel cord conveyor belts – Part 1: Design, dimensions and mechanical requirements for conveyor belts for general use (ISO 15236-1:2016)
ISO 15236-1:2016 specifies the performance and constructional requirements applicable to conveyor belts having steel cords in the longitudinal direction as reinforcement. The requirements for...
October 13, 2005
Steel cord conveyor belts – Part 1: Design, dimensions and mechanical requirements for conveyor belts for general use
This European Standard specifies the performance and constructional requirements applicable to conveyor belts with steel cords in the longitudinal direction as reinforcement. The rules of...