DS/EN ISO 15236-1

Steel cord conveyor belts – Part 1: Design, dimensions and mechanical requirements for conveyor belts for general use

inactive
Organization: DS
Publication Date: 13 October 2005
Status: inactive
Page Count: 26
ICS Code (Components for conveyors): 53.040.20
scope:

This European Standard specifies the performance and constructional requirements applicable to conveyor belts with steel cords in the longitudinal direction as reinforcement. The rules of construction given in clause 5 serve for the design of single belts as well as the design of complete type series. Such series are described in part 2 of this standard.

Document History

November 25, 2016
Steel cord conveyor belts – Part 1: Design, dimensions and mechanical requirements for conveyor belts for general use (ISO 15236-1:2016)
ISO 15236-1:2016 specifies the performance and constructional requirements applicable to conveyor belts having steel cords in the longitudinal direction as reinforcement. The requirements for...
DS/EN ISO 15236-1
October 13, 2005
Steel cord conveyor belts – Part 1: Design, dimensions and mechanical requirements for conveyor belts for general use
This European Standard specifies the performance and constructional requirements applicable to conveyor belts with steel cords in the longitudinal direction as reinforcement. The rules of...
Advertisement