DOD - SMD 5962-07227

MICROCIRCUIT, DIGITAL-LINEAR, CMOS, 8 CHANNEL, 50 kSPS TO 1 MSPS, 12 BIT ANALOG TO DIGITAL CONVERTER, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 30 November 2016
Status: active
Page Count: 27
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

 

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

August 24, 2022
MICROCIRCUIT, DIGITAL-LINEAR, CMOS, 8 CHANNEL, 50 kSPS TO 1 MSPS, 12 BIT ANALOG TO DIGITAL CONVERTER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
SMD 5962-07227
November 30, 2016
MICROCIRCUIT, DIGITAL-LINEAR, CMOS, 8 CHANNEL, 50 kSPS TO 1 MSPS, 12 BIT ANALOG TO DIGITAL CONVERTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
October 23, 2015
MICROCIRCUIT, DIGITAL-LINEAR, CMOS, 8 CHANNEL, 50 kSPS TO 1 MSPS, 12 BIT ANALOG TO DIGITAL CONVERTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
October 27, 2009
MICROCIRCUIT, DIGITAL-LINEAR, CMOS, 8 CHANNEL, 50 kSPS TO 1 MSPS, 12 BIT ANALOG TO DIGITAL CONVERTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
March 11, 2009
MICROCIRCUIT, DIGITAL-LINEAR, CMOS, 8 CHANNEL, 50 kSPS TO 1 MSPS, 12 BIT ANALOG TO DIGITAL CONVERTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement