ISO 5832-12

Implants for surgery - Metallic materials - Part 12: Wrought cobalt-chromium-molybdenum alloy

inactive
Buy Now
Organization: ISO
Publication Date: 1 May 2007
Status: inactive
Page Count: 8
ICS Code (Implants for surgery, prosthetics and orthotics): 11.040.40
scope:

This part of ISO 5832 covers the requirements for two wrought cobalt 28-chromium 6-molybdenum alloys used for surgical implants. The properties apply specifically to wrought bar, rod and wire.

NOTE 1 The mechanical properties of a sample obtained from a finished product made of this alloy can differ from those specified in this part of ISO 5832.

NOTE 2 The high carbon content of this alloy produces a structure containing a significant carbide distribution. This can be adjusted either in the production of the bar or in subsequent thermomechanical processing to produce the final device. Carbide distribution in the final device is not included as part of this document.

Document History

February 1, 2019
Implants for surgery - Metallic materials - Part 12: Wrought cobalt-chromiummolybdenum alloy
This document specifies the requirements for two wrought cobalt 28-chromium 6-molybdenum alloys used for surgical implants. The properties apply specifically to wrought bar, rod and wire. NOTE 1 The...
September 15, 2008
Implants for surgery — Metallic materials — Part 12: Wrought cobalt-chromium-molybdenum alloy TECHNICAL CORRIGENDUM 1
A description is not available for this item.
ISO 5832-12
May 1, 2007
Implants for surgery - Metallic materials - Part 12: Wrought cobalt-chromium-molybdenum alloy
This part of ISO 5832 covers the requirements for two wrought cobalt 28-chromium 6-molybdenum alloys used for surgical implants. The properties apply specifically to wrought bar, rod and wire. NOTE...
January 1, 1996
Implants for Surgery - Metallic Materials - Part 12: Wrought Cobalt-Chromium- Molybdenum Alloy
A description is not available for this item.

References

Advertisement