DS/EN ISO 7326

Rubber and plastics hoses – Assessment of ozone resistance under static conditions (ISO 7326:2016)

active, Most Current
Buy Now
Organization: DS
Publication Date: 2 November 2016
Status: active
Page Count: 22
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

ISO 7326:2016 specifies five methods for determining the ozone resistance of the outer covers of hoses: - method 1, for bore sizes up to and including 25 mm, carried out on the hose itself; - method 2, for bore sizes greater than 25 mm, carried out on a test piece from the hose wall; - method 3, for bore sizes greater than 25 mm, carried out on a test piece from the cover; - method 4, for all bore sizes, carried out on the hose itself; - method 5, for all bore sizes, carried out on hoses that are expandable, for example textile-reinforced hoses. NOTE - For hoses with built-in fittings from which it is not possible to take test pieces, the ozone resistance can be assessed on slabs in accordance with ISO 1431‑1, using test sheets of the appropriate polymeric compound vulcanized to the same degree.

Document History

DS/EN ISO 7326
November 2, 2016
Rubber and plastics hoses – Assessment of ozone resistance under static conditions (ISO 7326:2016)
ISO 7326:2016 specifies five methods for determining the ozone resistance of the outer covers of hoses: - method 1, for bore sizes up to and including 25 mm, carried out on the hose itself; - method...
March 12, 2008
Rubber and plastics hoses – Assessment of ozone resistance under static conditions
This International Standard specifies five methods for determining the ozone resistance of the outer covers of hoses: – method 1, for bore sizes up to and including 25 mm, carried out on the hose...
Rubber and plastics hoses - Assessment of ozone resistance under static conditions (ISO/DIS 7326:2015)
This International Standard specifies five methods for determining the ozone resistance of the outer covers of hoses: - method 1, for bore sizes up to and including 25 mm, carried out on the hose...
Rubber and plastics hoses – Assessment of ozone resistance under static conditions (ISO/FDIS 7326:2016)
This International Standard specifies five methods for determining the ozone resistance of the outer covers of hoses: – method 1, for bore sizes up to and including 25 mm, carried out on the hose...
Advertisement