DS/EN ISO 7326

Rubber and plastics hoses – Assessment of ozone resistance under static conditions

inactive
Organization: DS
Publication Date: 12 March 2008
Status: inactive
Page Count: 22
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This International Standard specifies five methods for determining the ozone resistance of the outer covers of hoses: - method 1, for bore sizes up to and including 25 mm, carried out on the hose itself; - method 2, for bore sizes greater than 25 mm, carried out on a test piece from the hose wall; - method 3, for bore sizes greater than 25 mm, carried out on a test piece from the cover; - method 4, for all bore sizes, carried out on the hose itself; - method 5, for all bore sizes, carried out on hoses that are expandable, for example textile-reinforced hoses. NOTE - For hoses with built-in fittings from which it is not possible to take test pieces, the ozone resistance may be assessed on slabs in accordance with ISO 1431-1, using test sheets of the appropriate polymeric compound vulcanized to the same degree.

Document History

November 2, 2016
Rubber and plastics hoses – Assessment of ozone resistance under static conditions (ISO 7326:2016)
ISO 7326:2016 specifies five methods for determining the ozone resistance of the outer covers of hoses: - method 1, for bore sizes up to and including 25 mm, carried out on the hose itself; - method...
DS/EN ISO 7326
March 12, 2008
Rubber and plastics hoses – Assessment of ozone resistance under static conditions
This International Standard specifies five methods for determining the ozone resistance of the outer covers of hoses: – method 1, for bore sizes up to and including 25 mm, carried out on the hose...
Rubber and plastics hoses - Assessment of ozone resistance under static conditions (ISO/DIS 7326:2015)
This International Standard specifies five methods for determining the ozone resistance of the outer covers of hoses: - method 1, for bore sizes up to and including 25 mm, carried out on the hose...
Rubber and plastics hoses – Assessment of ozone resistance under static conditions (ISO/FDIS 7326:2016)
This International Standard specifies five methods for determining the ozone resistance of the outer covers of hoses: – method 1, for bore sizes up to and including 25 mm, carried out on the hose...
Advertisement