FORD WSD-M21P11-B4

CORROSION PROTECTIVE COATING, ZINC ORGANIC TYPE - 480H - BLACK

inactive, Most Current
Buy Now
Organization: FORD
Publication Date: 26 February 1993
Status: inactive
Page Count: 5
scope:

1. SCOPE

These specifications define the performance levels of proprietary corrosion protection coatings for steel which are low temperature heat cured from a solvent based dispersion of aluminum, zinc flake and/or zinc particles and organic materials.

Document History

FORD WSD-M21P11-B4
February 26, 1993
CORROSION PROTECTIVE COATING, ZINC ORGANIC TYPE - 480H - BLACK
1. SCOPE These specifications define the performance levels of proprietary corrosion protection coatings for steel which are low temperature heat cured from a solvent based dispersion of aluminum,...

References

Advertisement