BSI - BS EN 2087

Aluminium alloy AL-P2014A - T6 or T62 - Clad sheet and strip - 0,4 mm ≤ a ≤ 6 mm

active, Most Current
Buy Now
Organization: BSI
Publication Date: 18 November 2005
Status: active
Page Count: 10
ICS Code (Aluminium): 49.025.20

Document History

June 27, 2023
Draft BS EN 2087 Aerospace series - Aluminium alloy AL-P2014A - T6 or T62 - Clad sheet and strip - 0,4 mm ≤ a ≤ 6 mm
A description is not available for this item.
BS EN 2087
November 18, 2005
Aluminium alloy AL-P2014A - T6 or T62 - Clad sheet and strip - 0,4 mm ≤ a ≤ 6 mm
A description is not available for this item.
November 18, 2005
Aluminium alloy AL-P2014A T6 or T62 Clad sheet and strip 0,4 mm less than or equal to a less than or equal to 6 mm
This standard specifies the requirements relating to: Aluminium alloy AL-P2014A T6 or T62 Clad sheet and strip 0,4 mm less-than or equal to a less-than or equal to 6 mm for aerospace...
Advertisement