BSI - BS EN 2087

Aluminium alloy AL-P2014A T6 or T62 Clad sheet and strip 0,4 mm less than or equal to a less than or equal to 6 mm

inactive
Buy Now
Organization: BSI
Publication Date: 18 November 2005
Status: inactive
Page Count: 10
ICS Code (Aluminium): 49.025.20
scope:

This standard specifies the requirements relating to:

Aluminium alloy AL-P2014A

T6 or T62

Clad sheet and strip

0,4 mm less-than or equal to a less-than or equal to 6 mm

for aerospace applications.

Document History

June 27, 2023
Draft BS EN 2087 Aerospace series - Aluminium alloy AL-P2014A - T6 or T62 - Clad sheet and strip - 0,4 mm ≤ a ≤ 6 mm
A description is not available for this item.
November 18, 2005
Aluminium alloy AL-P2014A - T6 or T62 - Clad sheet and strip - 0,4 mm ≤ a ≤ 6 mm
A description is not available for this item.
BS EN 2087
November 18, 2005
Aluminium alloy AL-P2014A T6 or T62 Clad sheet and strip 0,4 mm less than or equal to a less than or equal to 6 mm
This standard specifies the requirements relating to: Aluminium alloy AL-P2014A T6 or T62 Clad sheet and strip 0,4 mm less-than or equal to a less-than or equal to 6 mm for aerospace...

References

Advertisement