CEN - EN ISO 13143-1

Electronic fee collection - Evaluation of on-board and roadside equipment for conformity to ISO 12813 - Part 1: Test suite structure and test purposes

inactive
Organization: CEN
Publication Date: 1 December 2016
Status: inactive
Page Count: 68
ICS Code (Road transport): 03.220.20
ICS Code (IT applications in transport): 35.240.60
scope:

This document specifies the test suite structure (TSS) and test purposes (TP) to evaluate the conformity of on-board units (OBU) and roadside equipment (RSE) to ISO 12813:2015.

It provides a basis for conformance tests for dedicated short-range communication (DSRC) equipment (on-board units and roadside units) to enable interoperability between different equipment supplied by different manufacturers.

Document History

November 1, 2020
Electronic fee collection - Evaluation of on-board and roadside equipment for conformity to ISO 12813 - Part 1: Test suite structure and test purposes
This document specifies the test suite structure (TSS) and test purposes (TPs) for evaluating the conformity of on-board equipment (OBE) and roadside equipment (RSE) to ISO 12813. It provides a...
EN ISO 13143-1
December 1, 2016
Electronic fee collection - Evaluation of on-board and roadside equipment for conformity to ISO 12813 - Part 1: Test suite structure and test purposes
This document specifies the test suite structure (TSS) and test purposes (TP) to evaluate the conformity of on-board units (OBU) and roadside equipment (RSE) to ISO 12813:2015. It provides a basis...
April 1, 2011
Electronic fee collection - Evaluation of on-board and roadside equipment for conformity to ISO/TS 12813 - Part 1: Test suite structure and test purposes
This part of ISO/TS 13143 specifies the test suite structure (TSS) and test purposes (TP) to evaluate the conformity of on-board units (OBU) and roadside equipment (RSE) to ISO/TS 12813:2009. It...

References

Advertisement