DSF/FPREN 61960-3

Secondary cells and batteries containing alkaline or other non-acid electrolytes – Secondary lithium cells and batteries for portable applications – Part 3: Prismatic and cylindrical lithium secondary cells and batteries

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 25
ICS Code (Other cells and batteries): 29.220.99
scope:

IEC 61960:2011 specifies performance tests, designations, markings, dimensions and other requirements for secondary lithium single cells and batteries for portable applications. The objective of this standard is to provide the purchasers and users of secondary lithium cells and batteries with a set of criteria with which they can judge the performance of secondary lithium cells and batteries offered by various manufacturers. This second edition cancels and replaces the first edition published in 2003. It is a technical revision. This edition includes the following significant technical changes with respect to the previous edition: - 7.6 Endurance in cycles: addition of an accelerated test procedure.

Document History

May 16, 2017
Secondary cells and batteries containing alkaline or other non-acid electrolytes – Secondary lithium cells and batteries for portable applications – Part 3: Prismatic and cylindrical lithium secondary cells, and batteries made from them
IEC 61960-3:2017 specifies performance tests, designations, markings, dimensions and other requirements for secondary lithium single cells and batteries for portable applications. The objective of...
DSF/FPREN 61960-3
Secondary cells and batteries containing alkaline or other non-acid electrolytes – Secondary lithium cells and batteries for portable applications – Part 3: Prismatic and cylindrical lithium secondary cells and batteries
IEC 61960:2011 specifies performance tests, designations, markings, dimensions and other requirements for secondary lithium single cells and batteries for portable applications. The objective of this...
Advertisement