DS/EN 61960-3

Secondary cells and batteries containing alkaline or other non-acid electrolytes – Secondary lithium cells and batteries for portable applications – Part 3: Prismatic and cylindrical lithium secondary cells, and batteries made from them

active, Most Current
Buy Now
Organization: DS
Publication Date: 16 May 2017
Status: active
Page Count: 28
ICS Code (Other cells and batteries): 29.220.99
scope:

IEC 61960-3:2017 specifies performance tests, designations, markings, dimensions and other requirements for secondary lithium single cells and batteries for portable applications. The objective of this document is to provide the purchasers and users of secondary lithium cells and batteries with a set of criteria with which they can judge the performance of secondary lithium cells and batteries offered by various manufacturers. Portable applications comprise hand-held equipment, transportable equipment and movable equipment. This first edition cancels and replaces the second edition of IEC 61960 published in 2011. It is a technical revision. This edition includes the following significant technical changes with respect to the previous edition: - adding definition of portable applications (Scope), - update of examples of cells (Table 1 and 2), - adding "Dimensions of the cell with a laminate film case" (Annex A), - adding "Capacity after storage" (from the date of manufacture) (Annex B).

Document History

DS/EN 61960-3
May 16, 2017
Secondary cells and batteries containing alkaline or other non-acid electrolytes – Secondary lithium cells and batteries for portable applications – Part 3: Prismatic and cylindrical lithium secondary cells, and batteries made from them
IEC 61960-3:2017 specifies performance tests, designations, markings, dimensions and other requirements for secondary lithium single cells and batteries for portable applications. The objective of...
Secondary cells and batteries containing alkaline or other non-acid electrolytes – Secondary lithium cells and batteries for portable applications – Part 3: Prismatic and cylindrical lithium secondary cells and batteries
IEC 61960:2011 specifies performance tests, designations, markings, dimensions and other requirements for secondary lithium single cells and batteries for portable applications. The objective of this...
Advertisement