DS/EN ISO 17892-4

Geotechnical investigation and testing – Laboratory testing of soil – Part 4: Determination of particle size distribution (ISO 17892-4:2016)

active, Most Current
Buy Now
Organization: DS
Publication Date: 5 December 2016
Status: active
Page Count: 44
ICS Code (Earthworks. Excavations. Foundation construction. Underground works): 93.020
ICS Code (Physical properties of soils): 13.080.20
scope:

ISO 17892-4.2016 specifies a method of determining the particle size distribution of soils. ISO 17892-4.2016 is applicable to the laboratory determination of the particle size distribution of a soil test specimen by sieving, or sedimentation, or a combination of both within the scope of geotechnical investigations. The particle size distribution is one of the most important physical characteristics of soil. Classification of soils is mainly based on the particle size distribution. Many geotechnical and geohydrological properties of soil are related to the particle size distribution. The particle size distribution provides a description of soil based on a subdivision in discrete classes of particle sizes. The size of each class can be determined by sieving and/or sedimentation. Coarse soils are usually tested by sieving, but fine and mixed soils are usually tested by a combination of sieving and sedimentation, depending on the composition of the soil. The sieving method described is applicable to all non-cemented soils with particle sizes less than 125 mm. Two sedimentation methods are described: the hydrometer method and the pipette method. NOTE - ISO 17892-4.2016 fulfils the requirements of the particle size distribution testing in accordance with EN 1997-2.

Document History

DS/EN ISO 17892-4
December 5, 2016
Geotechnical investigation and testing – Laboratory testing of soil – Part 4: Determination of particle size distribution (ISO 17892-4:2016)
ISO 17892-4.2016 specifies a method of determining the particle size distribution of soils. ISO 17892-4.2016 is applicable to the laboratory determination of the particle size distribution of a soil...
Geotechnical investigation and testing - Laboratory testing of soil - Part 4: Determination of particle size distribution (ISO/DIS 17892-4:2014)
This document describes methods for the determination of the particle size distribution of soil samples. The particle size distribution is one of the most important physical characteristics of soil....
Geotechnical investigation and testing – Laboratory testing of soil – Part 4: Determination of particle size distribution (ISO/FDIS 17892-4:2016)
This document describes methods for the determination of the particle size distribution of soil samples. The particle size distribution is one of the most important physical characteristics of soil....

References

Advertisement