DSF/FPREN ISO 17892-4

Geotechnical investigation and testing – Laboratory testing of soil – Part 4: Determination of particle size distribution (ISO/FDIS 17892-4:2016)

pending
Organization: DS
Status: pending
Page Count: 40
ICS Code (Earthworks. Excavations. Foundation construction. Underground works): 93.020
ICS Code (Physical properties of soils): 13.080.20
scope:

This document describes methods for the determination of the particle size distribution of soil samples. The particle size distribution is one of the most important physical characteristics of soil. Classification of soils is mainly based on the particle size distribution. The particle size distribution provides a description of soil, based on a subdivision in discrete classes of particle sizes. The size of each class can be determined by sieving and/or sedimentation.

Document History

December 5, 2016
Geotechnical investigation and testing – Laboratory testing of soil – Part 4: Determination of particle size distribution (ISO 17892-4:2016)
ISO 17892-4.2016 specifies a method of determining the particle size distribution of soils. ISO 17892-4.2016 is applicable to the laboratory determination of the particle size distribution of a soil...
Geotechnical investigation and testing - Laboratory testing of soil - Part 4: Determination of particle size distribution (ISO/DIS 17892-4:2014)
This document describes methods for the determination of the particle size distribution of soil samples. The particle size distribution is one of the most important physical characteristics of soil....
DSF/FPREN ISO 17892-4
Geotechnical investigation and testing – Laboratory testing of soil – Part 4: Determination of particle size distribution (ISO/FDIS 17892-4:2016)
This document describes methods for the determination of the particle size distribution of soil samples. The particle size distribution is one of the most important physical characteristics of soil....
Advertisement