DSF/ETSI EN 303132 V1.1.0

Maritime low power VHF personal locating beacons employing Digital Selective Calling (DSC); Harmonised Standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 35
ICS Code (Telecommunications in general): 33.020
scope:

The present document lays down the minimum requirements for low power maritime personal locating beacons employing DSC signalling according to ETSI EN 300 338-6 [1], on the VHF maritime mobile frequency band channel 70. Maritime personal locating beacons employing DSC signalling also include AIS with an integrated GNSS receiver to provide the locating function according to ETSI EN 303 098 [2]. The present document incorporates the relevant provisions of the International Telecommunication Union (ITU) radio regulations [i.4] included in Recommendation ITU-R M.493-14 [3]. The present document does not cover requirements for the integrated GNSS receiver providing the locating function. LBT (Listen Before Talk) techniques are employed to improve spectrum efficiency. For this application, both the radiated power and the length of time of operation are limited to enable the equipment to be sufficiently small and light to be worn comfortably at all times and to limit the operating range to a local area. The present document also specifies technical characteristics, methods of measurement and required test results. The present document covers the essential requirements of article 3.2 of Directive 2014/53/EU [i.1] under the conditions identified in annex A.

Document History

October 24, 2022
Maritime VHF survivor locating devices employing Digital Selective Calling (DSC Class M); Harmonised Standard for access to radio spectrum and for features for emergency services
The present document specifies technical characteristics and methods of measurements for low power maritime personal locating beacons employing class M DSC signalling according to ETSI EN 300 338-6...
DSF/ETSI EN 303132 V1.1.0
Maritime low power VHF personal locating beacons employing Digital Selective Calling (DSC); Harmonised Standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU
The present document lays down the minimum requirements for low power maritime personal locating beacons employing DSC signalling according to ETSI EN 300 338-6 [1], on the VHF maritime mobile...
Maritime VHF survivor locating devices employing Digital Selective Calling (DSC Class M); Harmonised Standard for access to radio spectrum and for features for emergency services
The present document specifies technical characteristics and methods of measurements for low power maritime personal locating beacons employing class M DSC signalling according to ETSI EN 300 338-6...
Maritime low power VHF personal locating beacons employing Digital Selective Calling (DSC Class M); Harmonised Standard for access to radio spectrum and for features for emergency services
The present document specifies technical characteristics and methods of measurements for low power maritime personal locating beacons employing class M DSC signalling according to ETSI EN 300 338-6...
Advertisement